STMicroelectronics, Inc. 2A Interface Transceiver IC L6451013TR

Description
2A BUF OR INV BASED PRPHL DRVR, PQCC44, PLASTIC, LCC-44 Product overview: L6451013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6451013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A BUF OR INV BASED PRPHL DRVR, PQCC44, PLASTIC, LCC-44 Product overview: L6451013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6451013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Interface Transceiver IC
710-L6451013TR
2A Interface Transceiver IC 710-L6451013TR
2A BUF OR INV BASED PRPHL DRVR, PQCC44, PLASTIC, LCC-44 Product overview: L6451013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6451013TR can be used for catalog matching and distributor lookup.

2A BUF OR INV BASED PRPHL DRVR, PQCC44, PLASTIC, LCC-44 Product overview: L6451013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6451013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - L6451013TR - 778174-L6451013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - L6451013TR
778174-L6451013TR
Interface - Interface - Drivers, Receivers, Transceivers - L6451013TR 778174-L6451013TR
Manufacturer: STMicroelectronics Win Source Part Number: 778174-L6451013TR Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: L6451 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Introduction Date: August 14, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778174-L6451013TR
Packaging: Reel package
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: L6451
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Introduction Date: August 14, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - L6451013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
L6451013TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers L6451013TR
IC DRIVER 44PLCC

IC DRIVER 44PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-L6451013TR 778174-L6451013TR L6451013TR
Product Name 2A Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - L6451013TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - 771386-CD74HC4052MT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details