High/Low-Side Gate Driver, 20V, 800kHz, SO, Surface Mount Product overview: L6390D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 800kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 20V, 800kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6390D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 037371-L6390D
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.9V
Current - Peak Output (Source, Sink): 290mA, 430mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 12.5 V to 20 V
Rise and Fall Time: 75ns, 35ns
Alternative Parts (Cross-Reference): IRS2092STRPBF; L6390D013TR; L6390DTR; L6390D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 16SO
Half-Bridge Gate Driver IC Non-Inverting 16-SO
Gate Drivers High/Low Side Driver 600V
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:290mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6390D | 497-14774-5-ND | 037371-L6390D | L6390D | L6390D | L6390D | 86W0506 |
| Product Name | SMD 20V 800kHz Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - L6390D | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Stmicroelectronics |
| Number of Outputs | 1; 1 | ||||||
| Supply Voltage | 12.5 to 20 volts | 12.5 to 20 volts | 12.5 to 20 volts | 20 to 12.5 volts | 12.5 to 20 volts | ||
| Fall Time | 70 ns | 35 ns | 35 ns | 35 ns | |||
| Package Type | SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |