High voltage high and low-side driver Product overview: L6389EDTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6389EDTR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE HI/LO
IC GATE DRVR HALF-BRIDGE HI/LO
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE HI/LO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6389EDTR | 497-L6389EDTRCT-ND | L6389EDTR | L6389EDTR |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 17 volts | 17 volts | ||
| Rise Time | 70 ns | 70 ns |