STMicroelectronics, Inc. Gate Drivers L6387E

Description
Half-Bridge Gate Driver IC Inverting 8-DIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 497-6217-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
497-6217-5-ND
Gate Drivers 497-6217-5-ND
Half-Bridge Gate Driver IC Inverting 8-DIP

Half-Bridge Gate Driver IC Inverting 8-DIP

Buy Now Datasheet
Singapore, Singapore
17V 650mA 400kHz Gate Driver IC
730-L6387E
17V 650mA 400kHz Gate Driver IC 730-L6387E
2-Ch Gate Driver, High/Low-Side, 17V, 650mA, 400kHz, PDIP Product overview: L6387E from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 650mA, 400kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 17V, 650mA, 400kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6387E can be used for catalog matching and distributor lookup.

2-Ch Gate Driver, High/Low-Side, 17V, 650mA, 400kHz, PDIP Product overview: L6387E from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 650mA, 400kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 17V, 650mA, 400kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6387E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - L6387E - 018272-L6387E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6387E
018272-L6387E
PMIC - PMIC - Gate Drivers - L6387E 018272-L6387E
Manufacturer: STMicroelectronics Win Source Part Number: 018272-L6387E Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.5V, 3.6V Current - Peak Output (Source, Sink): 400mA, 650mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 17V (Max) Rise and Fall Time: 50ns, 30ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018272-L6387E
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - L6387E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
L6387E
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6387E
IC GATE DRVR HALF-BRIDGE 8DIP

IC GATE DRVR HALF-BRIDGE 8DIP

Supplier's Site
Gate Drivers - L6387E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
L6387E
Gate Drivers L6387E
Half-Bridge Gate Driver IC Inverting 8-DIP

Half-Bridge Gate Driver IC Inverting 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-6217-5-ND 730-L6387E 018272-L6387E L6387E L6387E
Product Name Gate Drivers 17V 650mA 400kHz Gate Driver IC PMIC - PMIC - Gate Drivers - L6387E Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Inverting Inverting
Output Current 0.6500 amps 0.6500 amps 0.6500 amps
Supply Voltage 17 volts ? to 17 volts 17 volts 17 volts
Rise Time 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53341-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details