Half-Bridge Gate Driver IC Inverting 8-SOIC
0.65A HALF BRDG BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: L6387D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.65A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6387D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-5357-5-ND | 730-L6387D | L6387D | L6387D |
| Product Name | Gate Drivers | 0.65A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 17 volts | 8 to 17 volts | 17 volts | |
| Rise Time | 50 ns | 50 ns |