Manufacturer: STMicroelectronics
Win Source Part Number: 038025-L6387
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDG 8MINIDIP Product overview: L6387 from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6387 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 8-Mini DIP
Half-Bridge Gate Driver IC Inverting 8-Mini DIP
Half-Bridge Gate Driver IC Inverting 8-Mini DIP
IC GATE DRVR HALF-BRIDG 8MINIDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 038025-L6387 | 730-L6387 | 497-5782-ND | L6387 | L6387 |
| Product Name | PMIC - PMIC - Gate Drivers - L6387 | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 17 volts | 8 to 17 volts | 17 volts | 17 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | ||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns |