HV Gate Driver IC, 2-Ch, 650mA, 400kHz, SOIC, SM Product overview: L6386ED013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6386ED013TR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 14-SO
Half-Bridge Gate Driver IC Inverting 14-SO
Half-Bridge Gate Driver IC Inverting 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 018271-L6386ED013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Half Bridge 2 400mA 50ns 30ns 17V 650mA SO-14 Gate Drive ICs ROHS
IC GATE DRVR HALF-BRIDGE 14SO
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Inverting 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6386ED013TR | 497-6216-2-ND | 018271-L6386ED013TR | L6386ED013TR | L6386ED013TR | 69AH0689 | L6386ED013TR |
| Product Name | 650mA 400kHz SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - L6386ED013TR | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 15 volts | 17 volts | 17 volts | 17 volts | 17 volts | ||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |