STMicroelectronics, Inc. DRIVER; -0.3 V TO 14.6 V; MINIDIP; -0.3V; -3V; 750MW; 150C L6384

Description
High Voltage Half Bridge Driver, -0.3 V to 14.6 V, 150°C Shutdown input Dead time setting Under voltage lockout Integrated bootstrap diode Clamping on Vcc The L6384 is an high-voltage device, manufactured with the BCD"OFF-LINE" technology. It has an Half - Bridge Driver structure that enables to drive N channel Power MOS or IGBT. The Upper (Floating) Section is enabled to work with voltage Rail up to 600 V.
Description
High Voltage Half Bridge Driver, -0.3 V to 14.6 V, 150°C Shutdown input Dead time setting Under voltage lockout Integrated bootstrap diode Clamping on Vcc The L6384 is an high-voltage device, manufactured with the BCD"OFF-LINE" technology. It has an Half - Bridge Driver structure that enables to drive N channel Power MOS or IGBT. The Upper (Floating) Section is enabled to work with voltage Rail up to 600 V.

Suppliers

Company
Product
Description
Supplier Links
DRIVER; -0.3 V TO 14.6 V; MINIDIP; -0.3V; -3V; 750MW; 150C - 70013600 - Allied Electronics, Inc.
Fort Worth, TX, USA
DRIVER; -0.3 V TO 14.6 V; MINIDIP; -0.3V; -3V; 750MW; 150C
70013600
DRIVER; -0.3 V TO 14.6 V; MINIDIP; -0.3V; -3V; 750MW; 150C 70013600
High Voltage Half Bridge Driver, -0.3 V to 14.6 V, 150°C Shutdown input Dead time setting Under voltage lockout Integrated bootstrap diode Clamping on Vcc The L6384 is an high-voltage device, manufactured with the BCD"OFF-LINE" technology. It has an Half - Bridge Driver structure that enables to drive N channel Power MOS or IGBT. The Upper (Floating) Section is enabled to work with voltage Rail up to 600 V.

High Voltage Half Bridge Driver, -0.3 V to 14.6 V, 150°C

  • Shutdown input
  • Dead time setting
  • Under voltage lockout
  • Integrated bootstrap diode
  • Clamping on Vcc
    The L6384 is an high-voltage device, manufactured with the BCD"OFF-LINE" technology. It has an Half - Bridge Driver structure that enables to drive N channel Power MOS or IGBT. The Upper (Floating) Section is enabled to work with voltage Rail up to 600 V.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70013600
Product Name DRIVER; -0.3 V TO 14.6 V; MINIDIP; -0.3V; -3V; 750MW; 150C
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - AN983BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details