STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L6376D013TR L6376D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 122575-L6376D013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2087DR; L6376D; L6376D013TR; VNQ500PEPTR-E; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 122575-L6376D013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2087DR; L6376D; L6376D013TR; VNQ500PEPTR-E; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6376D013TR - L6376D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6376D013TR
L6376D013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6376D013TR L6376D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 122575-L6376D013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2087DR; L6376D; L6376D013TR; VNQ500PEPTR-E; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 122575-L6376D013TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Current - Output (Max): 500mA
Voltage - Load: 9.5 V to 35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2087DR; L6376D; L6376D013TR; VNQ500PEPTR-E;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, -25 To 85Deg C; Power Load Switch Type Stmicroelectronics - 07AH6688 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -25 To 85Deg C; Power Load Switch Type Stmicroelectronics
07AH6688
Power Load Sw, High Side, -25 To 85Deg C; Power Load Switch Type Stmicroelectronics 07AH6688
POWER LOAD SW, HIGH SIDE, -25 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:35V; Current Limit:900mA; On State Resistance:-; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -25 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:35V; Current Limit:900mA; On State Resistance:-; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6376D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6376D013TR
PMIC - Power Distribution Switches, Load Drivers L6376D013TR
IC PWR DRIVER N-CHAN 1:1 PWRSO20

IC PWR DRIVER N-CHAN 1:1 PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6376D013TR 07AH6688 L6376D013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6376D013TR Power Load Sw, High Side, -25 To 85Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 9.5 V to 35 V 35V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details