STMicroelectronics, Inc. Power Switch ICs L6376D

Description
Power Switch Hi Side 0.5A PowerSO
Request a Quote Datasheet
Description
Power Switch Hi Side 0.5A PowerSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 9208947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
9208947
Power Switch ICs 9208947
Power Switch Hi Side 0.5A PowerSO

Power Switch Hi Side 0.5A PowerSO

Supplier's Site
Power Switch ICs - 7147884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7147884
Power Switch ICs 7147884
Power Switch Hi Side 0.5A PowerSO

Power Switch Hi Side 0.5A PowerSO

Supplier's Site
Driver, High-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics - 18AC7431 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics
18AC7431
Driver, High-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics 18AC7431
DRIVER, HIGH-SIDE, 0.5A, SOIC; Supply Voltage Min:9.5V; Supply Voltage Max:35V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH-SIDE, 0.5A, SOIC; Supply Voltage Min:9.5V; Supply Voltage Max:35V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 9208947 18AC7431
Product Name Power Switch ICs Driver, High-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics
Package Type Powerso
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1533582 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; CMOS, TTL
Features RoHS
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers