STMicroelectronics, Inc. Line Interface ICs L6374FP013TR

Description
STMicroelectronics, L6374FP013TR
Request a Quote Datasheet
Description
STMicroelectronics, L6374FP013TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 1888488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1888488P
Line Interface ICs 1888488P
STMicroelectronics, L6374FP013TR

STMicroelectronics, L6374FP013TR

Supplier's Site
Line Interface ICs - 1888272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1888272
Line Interface ICs 1888272
STMicroelectronics, L6374FP013TR

STMicroelectronics, L6374FP013TR

Supplier's Site
Line Interface ICs - 1888488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1888488
Line Interface ICs 1888488
STMicroelectronics, L6374FP013TR

STMicroelectronics, L6374FP013TR

Supplier's Site
Quad Line Driver, -25 To 85Deg C; Device Type Stmicroelectronics - 07AH6687 - Newark, An Avnet Company
Chicago, IL, United States
Quad Line Driver, -25 To 85Deg C; Device Type Stmicroelectronics
07AH6687
Quad Line Driver, -25 To 85Deg C; Device Type Stmicroelectronics 07AH6687
QUAD LINE DRIVER, -25 TO 85DEG C; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:10.8V; Supply Voltage Max:35V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

QUAD LINE DRIVER, -25 TO 85DEG C; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:10.8V; Supply Voltage Max:35V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1888488P 1888272 07AH6687
Product Name Line Interface ICs Line Interface ICs Quad Line Driver, -25 To 85Deg C; Device Type Stmicroelectronics
Device Type Line / Bus Driver; Line Driver Line / Bus Driver; Line Driver
Features RoHS RoHS RoHS
# of Tx 4 #
Package Type So
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details