STMicroelectronics, Inc. Line Interface ICs L6374FP

Description
Line Transmitter 4TX SOIC20
Request a Quote Datasheet
Description
Line Transmitter 4TX SOIC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 9206349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9206349
Line Interface ICs 9206349
Line Transmitter 4TX SOIC20

Line Transmitter 4TX SOIC20

Supplier's Site
Line Interface ICs - 7147550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7147550P
Line Interface ICs 7147550P
Line Transmitter 4TX SOIC20

Line Transmitter 4TX SOIC20

Supplier's Site
Line Interface ICs - 7147550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7147550
Line Interface ICs 7147550
Line Transmitter 4TX SOIC20

Line Transmitter 4TX SOIC20

Supplier's Site
Line Driver Quad, Soic-8; Device Type Stmicroelectronics - 45AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Quad, Soic-8; Device Type Stmicroelectronics
45AC7252
Line Driver Quad, Soic-8; Device Type Stmicroelectronics 45AC7252
LINE DRIVER QUAD, SOIC-8; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:10.8V; Supply Voltage Max:35V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LINE DRIVER QUAD, SOIC-8; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:10.8V; Supply Voltage Max:35V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 9206349 7147550P 45AC7252
Product Name Line Interface ICs Line Interface ICs Line Driver Quad, Soic-8; Device Type Stmicroelectronics
Device Type Line / Bus Driver; Transmitter; Line Driver Line / Bus Driver; Transmitter; Line Driver
Features RoHS RoHS RoHS
# of Tx 4 #
Package Type SOIC; Soic
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Integrated Circuits (ICs) - Interface - Specialized - 54LS610JD/B - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details