STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370QTR L6370QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051299-L6370QTR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 48-QFN (7x7) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051299-L6370QTR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 48-QFN (7x7) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370QTR
L6370QTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370QTR L6370QTR
Manufacturer: STMicroelectronics Win Source Part Number: 1051299-L6370QTR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 48-QFN (7x7) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051299-L6370QTR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Differential
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 9.5 V to 35 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6370QTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6370QTR
PMIC - Power Distribution Switches, Load Drivers L6370QTR
IC PWR SWITCH N-CHAN 1:1 48QFN

IC PWR SWITCH N-CHAN 1:1 48QFN

Supplier's Site Datasheet
Pwr Load Switch, High-Side, 35V, Vfqfpn; Power Load Switch Type Stmicroelectronics - 81X1377 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High-Side, 35V, Vfqfpn; Power Load Switch Type Stmicroelectronics
81X1377
Pwr Load Switch, High-Side, 35V, Vfqfpn; Power Load Switch Type Stmicroelectronics 81X1377
PWR LOAD SWITCH, HIGH-SIDE, 35V, VFQFPN; Power Load Switch Type:High Side; Input Voltage:35V; Current Limit:2.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:VFQFPN; No. of Pins:48Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH-SIDE, 35V, VFQFPN; Power Load Switch Type:High Side; Input Voltage:35V; Current Limit:2.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:VFQFPN; No. of Pins:48Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6370QTR L6370QTR 81X1377
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370QTR PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, High-Side, 35V, Vfqfpn; Power Load Switch Type Stmicroelectronics
Voltage 9.5 V to 35 V 35V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 325177 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets NF Euro Socket
View Details