STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D013TR L6370D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 144013-L6370D013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 144013-L6370D013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D013TR
L6370D013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D013TR L6370D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 144013-L6370D013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144013-L6370D013TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Differential
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 9.5 V to 35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6370D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6370D013TR
PMIC - Power Distribution Switches, Load Drivers L6370D013TR
IC PWR DRIVER N-CHAN 1:1 PWRSO20

IC PWR DRIVER N-CHAN 1:1 PWRSO20

Supplier's Site Datasheet
Power Load Switch, 24V, Powerso-20; Power Load Switch Type Stmicroelectronics - 45AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 24V, Powerso-20; Power Load Switch Type Stmicroelectronics
45AC7251
Power Load Switch, 24V, Powerso-20; Power Load Switch Type Stmicroelectronics 45AC7251
POWER LOAD SWITCH, 24V, POWERSO-20; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:3.2A; On State Resistance:-; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 24V, POWERSO-20; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:3.2A; On State Resistance:-; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6370D013TR L6370D013TR 45AC7251
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D013TR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 24V, Powerso-20; Power Load Switch Type Stmicroelectronics
Voltage 9.5 V to 35 V 24V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details