IC TRANSCEIVER FULL 2/2 20QFN Product overview: L6364W from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6364W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370743-L6364W
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 35V, 6V ~ 35V
Data Rate: 230.4kBaud
Protocol: I/O-Link
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 1 V
DUAL CHANNEL TRANSCEIVER IC FOR
IC TRANSCEIVER FULL 2/2 20QFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-L6364W | 2348874P | 1370743-L6364W | L6364W | L6364W |
| Product Name | Interface Transceiver IC | Line Interface ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Line / Bus Driver; Buffer; Buffer & Line Driver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 35V, 6V ~ 35V | Other; 4.5V ~ 35V~ 6V ~ 35V | Other; 4.5V ~ 35V, 6V ~ 35V | Other | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |