Manufacturer: STMicroelectronics
Win Source Part Number: 083340-L6227PD
Packaging: Rail/Tube
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: PowerSO
Operating Temperature (Max): 150C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 52(V)
Operating Supply Voltage (Min): 8(V)
Operating Supply Voltage (Typ): 48(V)
Operating Current: 10(mA)
Motor Controller Type: Motor Driver
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel PowerSO-36
IC MTR DRV BIPOLAR 8-52V 36PWRSO
Bipolar Motor Driver DMOS Parallel PowerSO-36
IC MTR DRV BIPOLAR 8-52V 36PWRSO
IC MTR DRV BIPOLAR 8-52V 36PWRSO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 083340-L6227PD | 497-5348-5-ND | L6227PD | L6227PD | L6227PD | 761-L6227PD |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6227PD | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MTR DRV BIPOLAR 8-52V 36PWRSO |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts |