STMicroelectronics, Inc. Motor Drivers, Controllers L6226DTR

Description
Bipolar Motor Driver DMOS Parallel 24-SOIC
Request a Quote Datasheet
Description
Bipolar Motor Driver DMOS Parallel 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 497-3362-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-3362-6-ND
Motor Drivers, Controllers 497-3362-6-ND
Bipolar Motor Driver DMOS Parallel 24-SOIC

Bipolar Motor Driver DMOS Parallel 24-SOIC

Buy Now Datasheet
Motor Drivers, Controllers - 497-3362-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-3362-1-ND
Motor Drivers, Controllers 497-3362-1-ND
Bipolar Motor Driver DMOS Parallel 24-SOIC

Bipolar Motor Driver DMOS Parallel 24-SOIC

Buy Now Datasheet
Motor Drivers, Controllers - 497-3362-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-3362-2-ND
Motor Drivers, Controllers 497-3362-2-ND
Bipolar Motor Driver DMOS Parallel 24-SOIC

Bipolar Motor Driver DMOS Parallel 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - L6226DTR - 778156-L6226DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6226DTR
778156-L6226DTR
PMIC - PMIC - Motor Drivers, Controllers - L6226DTR 778156-L6226DTR
Manufacturer: STMicroelectronics Win Source Part Number: 778156-L6226DTR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Technology: DMOS Operating Supply Voltage: 8 V ~ 52 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 1.4A Voltage - Load: 8 V ~ 52 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Family Name: L6226 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): A4911KEVSR-J-1; MCP8024-H/PT; MCP8024T-H/MP; MCP8024-H/MP; Introduction Date: March 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778156-L6226DTR
Packaging: Reel package
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.4A
Voltage - Load: 8 V ~ 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6226
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): A4911KEVSR-J-1; MCP8024-H/PT; MCP8024T-H/MP; MCP8024-H/MP;
Introduction Date: March 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - L6226DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
L6226DTR
PMIC - Motor Drivers, Controllers L6226DTR
IC MTR DRVR BIPOLAR 8-52V 24SOIC

IC MTR DRVR BIPOLAR 8-52V 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - L6226DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
L6226DTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers L6226DTR
IC MTR DRVR BIPOLAR 8-52V 24SOIC

IC MTR DRVR BIPOLAR 8-52V 24SOIC

Supplier's Site
Motor Drivers, Controllers - L6226DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
L6226DTR
Motor Drivers, Controllers L6226DTR
Bipolar Motor Driver DMOS Parallel 24-SOIC

Bipolar Motor Driver DMOS Parallel 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 497-3362-6-ND 778156-L6226DTR L6226DTR L6226DTR L6226DTR
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - L6226DTR PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
AC Input 8 to 52 volts 8 to 52 volts
Unlock Full Specs
to access all available technical data