Dual DMOS full bridge driver, L6225D
Dual DMOS full bridge driver, L6225D
2-Ch DMOS Dual Full Bridge Motor Driver, 2.8A, 52V, SOIC Product overview: L6225D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6225D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038575-L6225D
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver BiCDMOS Parallel 20-SO
IC MTR DRVR BIPOLAR 8-52V 20SOIC
Bipolar Motor Driver BiCDMOS Parallel 20-SO
IC MTR DRVR BIPOLAR 8-52V 20SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1031083 | 744-L6225D | 038575-L6225D | 497-1430-5-ND | L6225D | L6225D | L6225D |
| Product Name | Motor Driver ICs | Dual 2.8A 52V SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6225D | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | MCU | ||||||
| Motor / System | Brushed dc | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |