Bipolar Motor Driver DMOS Parallel PowerSO-36
Stepper Motor Driver IC, 52V, 5.6A, 4 Outputs, DMOS, SOIC Product overview: L6208PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 52V, 5.6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 52V, 5.6A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6208PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194344-L6208PD
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DMOS Driver for Stepper Motor L6208PD
DMOS Driver for Stepper Motor L6208PD
DMOS Driver for Stepper Motor L6208PD
IC MTR DRV BIPOLAR 8-52V 36PWRSO
IC, DMOS DRIVER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:7.1A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC MTR DRV BIPOLAR 8-52V 36PWRSO
Bipolar Motor Driver DMOS Parallel PowerSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Stepper Motor Drives | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4214-5-ND | 744-L6208PD | 1194344-L6208PD | 456438 | 456438P | L6208PD | 58M8371 | L6208PD | L6208PD |
| Product Name | Motor Drivers, Controllers | Stepper 52V 5.6A SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6208PD | Motor Driver ICs | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Ic, Dmos Driver, Smd; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | PCB Mount; Other; Surface mount | PCB Mount | ||||||
| Communication | Parallel Interface | Parallel | |||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | |||||
| AC Input | 8 to 52 volts | 8 to 52 volts | |||||||
| DC Input | 8 to 52 volts | 52 volts | 8 to 52 volts |