The L6208D013TR is a DMOS stepper motor driver designed for bipolar stepper motors, featuring integrated overcurrent protection and thermal shutdown capabilities. It operates with a supply voltage range of 8 to 52 V and can deliver a peak output current of 5.6 A (2.8 A RMS). The device includes a dual DMOS full bridge and a constant off-time PWM current controller for efficient chopping regulation. It supports both full and half-step driving modes and offers fast/slow decay mode selection. The L6208D013TR is available in PowerSO36 and SO24 packages, making it suitable for various applications requiring precise motor control.
52V 5.6A DMOS Dual Bipolar Stepper Motor Driver IC SO Product overview: L6208D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper, 52V, 5.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 52V, 5.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6208D013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 758817-L6208D013TR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 2.8A
Voltage - Load: 8 V ~ 52 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: L6208
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): SLA7026M-LF871; SLA7024M-LF871; SLA7062M;
Introduction Date: January 19, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 24-SO
Bipolar Motor Driver DMOS Parallel 24-SO
Bipolar Motor Driver DMOS Parallel 24-SO
IC MOTOR DRIVER PAR 24SO
Bipolar Motor Driver DMOS Parallel 24-SO
MOTOR DRIVER, STEPPER, SOIC-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:-; MSL:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MTR DRVR BIPOLAR 8V-52V 24SO
IC MTR DRVR BIPOLAR 8V-52V 24SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6208D013TR | 758817-L6208D013TR | 497-4001-2-ND | 761-L6208D013TR | L6208D013TR | 45AC7243 | 56P8451 | L6208D013TR | L6208D013TR |
| Product Name | Dual Stepper 52V 5.6A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6208D013TR | Motor Drivers, Controllers | IC MOTOR DRIVER PAR 24SO | Motor Drivers, Controllers | Motor Driver, Stepper, Soic-24; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | 8 volts | 8 to 52 volts | ||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | ||||||
| Continuous Current | 2.8 amps | 2.8 amps | 2.8 amps | 2.8 amps | |||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |