Manufacturer: STMicroelectronics
Win Source Part Number: 1194342-L6207Q
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 48-VFQFPN (7x7)
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 48-VFQFPN (7x7)
IC HALF BRIDGE DRV 2.5A 48VFQFPN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1194342-L6207Q | 497-19598-ND | L6207Q | L6207Q |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L6207Q | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 8 to 52 volts | 8 to 52 volts | 52 to 8 volts | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Packing Method | Tray; Other | Tray; Other | Tray; Other |