Infineon Technologies AG Gate Drivers 2EDF9275FXUMA1

Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-2EDF9275FXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Gate Drivers - 448-2EDF9275FXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Gate Drivers - 448-2EDF9275FXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-2EDF9275FXUMA1
Gate Driver IC 730-2EDF9275FXUMA1
IC IGBT DVR Product overview: 2EDF9275FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF9275FXUMA1 can be used for catalog matching and distributor lookup.

IC IGBT DVR Product overview: 2EDF9275FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF9275FXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1353903-2EDF9275FXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1353903-2EDF9275FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1353903-2EDF9275FXUMA1
Win Source Part Number: 1353903-2EDF9275FXUM A1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: EiceDriver™ Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-16-11 Base Product Number: 2EDF9275 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 20V Rise / Fall Time (Typ): 6.5ns, 4.5ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT, SiC MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A High Side Voltage - Max (Bootstrap): 650 V

Win Source Part Number: 1353903-2EDF9275FXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-16-11
Base Product Number: 2EDF9275
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 20V
Rise / Fall Time (Typ): 6.5ns, 4.5ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT, SiC MOSFET
Logic Voltage - VIL, VIH: -, 1.65V
Current - Peak Output (Source, Sink): 4A, 8A
High Side Voltage - Max (Bootstrap): 650 V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2EDF9275FXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2EDF9275FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDF9275FXUMA1
IC IGBT DVR

IC IGBT DVR

Supplier's Site
Gate Drivers - 2EDF9275FXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDF9275FXUMA1
Gate Drivers 2EDF9275FXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Mosfet Gate Driver, -40 To 125Deg C Rohs Compliant Infineon - 78AH8030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Gate Driver, -40 To 125Deg C Rohs Compliant Infineon
78AH8030
Mosfet Gate Driver, -40 To 125Deg C Rohs Compliant Infineon 78AH8030
MOSFET GATE DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

MOSFET GATE DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-2EDF9275FXUMA1TR-ND 730-2EDF9275FXUMA1 1353903-2EDF9275FXUMA1 2EDF9275FXUMA1 2EDF9275FXUMA1 78AH8030
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Gate Driver, -40 To 125Deg C Rohs Compliant Infineon
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 8 amps 8 amps 8 amps 8 amps
Supply Voltage 20 volts 3 to 3.5 volts 20 volts 20 volts 20 volts
Rise Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74HC240BQ/C4X - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power - Gate Driver ICs - 2EDB8259K - 2EDB8259K - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details