STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - L6206QTR L6206QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051277-L6206QTR Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 8 V to 52 V Rds On (Typ): 280 mOhm LS, 340 mOhm HS Load Type: Inductive Current - Peak Output: 5.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 48-VFQFPN (7x7) Supply Voltage - Operating: 8 V to 52 V Channel Output Current: 2.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051277-L6206QTR Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 8 V to 52 V Rds On (Typ): 280 mOhm LS, 340 mOhm HS Load Type: Inductive Current - Peak Output: 5.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 48-VFQFPN (7x7) Supply Voltage - Operating: 8 V to 52 V Channel Output Current: 2.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - L6206QTR - 1051277-L6206QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6206QTR
1051277-L6206QTR
PMIC - PMIC - Full, Half - Bridge Drivers - L6206QTR 1051277-L6206QTR
Manufacturer: STMicroelectronics Win Source Part Number: 1051277-L6206QTR Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 8 V to 52 V Rds On (Typ): 280 mOhm LS, 340 mOhm HS Load Type: Inductive Current - Peak Output: 5.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 48-VFQFPN (7x7) Supply Voltage - Operating: 8 V to 52 V Channel Output Current: 2.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051277-L6206QTR
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 8 V to 52 V
Rds On (Typ): 280 mOhm LS, 340 mOhm HS
Load Type: Inductive
Current - Peak Output: 5.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 48-VFQFPN (7x7)
Supply Voltage - Operating: 8 V to 52 V
Channel Output Current: 2.5A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 497-12082-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-12082-1-ND
Full, Half-Bridge (H Bridge) Drivers 497-12082-1-ND
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 497-12082-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-12082-2-ND
Full, Half-Bridge (H Bridge) Drivers 497-12082-2-ND
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 497-12082-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-12082-6-ND
Full, Half-Bridge (H Bridge) Drivers 497-12082-6-ND
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6206QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6206QTR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6206QTR
IC HALF BRIDGE DRV 2.5A 48VFQFPN

IC HALF BRIDGE DRV 2.5A 48VFQFPN

Supplier's Site
Full Half-Bridge Drivers - L6206QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6206QTR
Full Half-Bridge Drivers L6206QTR
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 48-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1051277-L6206QTR 497-12082-1-ND L6206QTR L6206QTR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - L6206QTR Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 8 to 52 volts 8 to 52 volts 52 to 8 volts 8 to 52 volts
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Package Type QFP; 48-VFQFPN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6269KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Output Current 0.2000 amps
View Details
Clock Buffers, Drivers - SI53354BD12817-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details