Infineon Technologies AG Gate Driver ICs 1EDI2010AS

Description
1200 V single channel high-side gate driver EiceDRIVER™ SENSE 1200 V single channel high-side gate driver for IGBT and high voltage automotive applications in PG-DSO-36 package. Please also find the single channel booster for automotive applications EiceDRIVER™ Boost 1EBN1001AE Summary of Features 8-bit ADC with programmable offset and gain and flexible trigger mechanism Single Channel IGBT Driver On-chip galvanic insulation (as per DIN EN 60747-5-2) Support of existing IGBT technologies up to 1200V Low propagation delay and minimal PWM distortion Support of 5 V logic levels (primary side) Supports both negative and zero Volt VEE2 supply voltage 16-bit Standard SPI interface (up to 2 MBaud) with daisy chain support (primary side) Compatible to EiceBoost family 36-pin PG-DSO-36 green package Automotive qualified (as per AEC Q100) Programmable Desaturation monitoring Overcurrent protection with programmable threshold Fully programmable Two-Level Turn On (TTON) Fully programmable Two-Level Turn Off (TTOFF) Emulated digital channel Automatic Emergency Turn-Off in failure case Programmable UVLO2 and DESAT thresholds for MOSFET usage Internal life sign watchdog Benefits Embedded ADC reduces significantly system costs The combined use with the EiceDRIVER™BOOST saves significant PCB area Two-level turn-on increases the system’s efficiency Full temperature und voltage measurements Potential Applications Applications Belt starter generator 48 V – inverter ISG EV charging EV traction inverter
Request a Quote Datasheet
Description
1200 V single channel high-side gate driver EiceDRIVER™ SENSE 1200 V single channel high-side gate driver for IGBT and high voltage automotive applications in PG-DSO-36 package. Please also find the single channel booster for automotive applications EiceDRIVER™ Boost 1EBN1001AE Summary of Features 8-bit ADC with programmable offset and gain and flexible trigger mechanism Single Channel IGBT Driver On-chip galvanic insulation (as per DIN EN 60747-5-2) Support of existing IGBT technologies up to 1200V Low propagation delay and minimal PWM distortion Support of 5 V logic levels (primary side) Supports both negative and zero Volt VEE2 supply voltage 16-bit Standard SPI interface (up to 2 MBaud) with daisy chain support (primary side) Compatible to EiceBoost family 36-pin PG-DSO-36 green package Automotive qualified (as per AEC Q100) Programmable Desaturation monitoring Overcurrent protection with programmable threshold Fully programmable Two-Level Turn On (TTON) Fully programmable Two-Level Turn Off (TTOFF) Emulated digital channel Automatic Emergency Turn-Off in failure case Programmable UVLO2 and DESAT thresholds for MOSFET usage Internal life sign watchdog Benefits Embedded ADC reduces significantly system costs The combined use with the EiceDRIVER™BOOST saves significant PCB area Two-level turn-on increases the system’s efficiency Full temperature und voltage measurements Potential Applications Applications Belt starter generator 48 V – inverter ISG EV charging EV traction inverter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDI2010AS - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDI2010AS
Gate Driver ICs 1EDI2010AS
1200 V single channel high-side gate driver EiceDRIVER™ SENSE 1200 V single channel high-side gate driver for IGBT and high voltage automotive applications in PG-DSO-36 package. Please also find the single channel booster for automotive applications EiceDRIVER™ Boost 1EBN1001AE Summary of Features 8-bit ADC with programmable offset and gain and flexible trigger mechanism Single Channel IGBT Driver On-chip galvanic insulation (as per DIN EN 60747-5-2) Support of existing IGBT technologies up to 1200V Low propagation delay and minimal PWM distortion Support of 5 V logic levels (primary side) Supports both negative and zero Volt VEE2 supply voltage 16-bit Standard SPI interface (up to 2 MBaud) with daisy chain support (primary side) Compatible to EiceBoost family 36-pin PG-DSO-36 green package Automotive qualified (as per AEC Q100) Programmable Desaturation monitoring Overcurrent protection with programmable threshold Fully programmable Two-Level Turn On (TTON) Fully programmable Two-Level Turn Off (TTOFF) Emulated digital channel Automatic Emergency Turn-Off in failure case Programmable UVLO2 and DESAT thresholds for MOSFET usage Internal life sign watchdog Benefits Embedded ADC reduces significantly system costs The combined use with the EiceDRIVER™BOOST saves significant PCB area Two-level turn-on increases the system’s efficiency Full temperature und voltage measurements Potential Applications Applications Belt starter generator 48 V – inverter ISG EV charging EV traction inverter

1200 V single channel high-side gate driver

EiceDRIVER™ SENSE 1200 V single channel high-side gate driver for IGBT and high voltage automotive applications in PG-DSO-36 package.

Please also find the single channel booster for automotive applications EiceDRIVER™ Boost 1EBN1001AE


Summary of Features

  • 8-bit ADC with programmable offset and gain and flexible trigger mechanism
  • Single Channel IGBT Driver
  • On-chip galvanic insulation (as per DIN EN 60747-5-2)
  • Support of existing IGBT technologies up to 1200V
  • Low propagation delay and minimal PWM distortion
  • Support of 5 V logic levels (primary side)
  • Supports both negative and zero Volt VEE2 supply voltage
  • 16-bit Standard SPI interface (up to 2 MBaud) with daisy chain support (primary side)
  • Compatible to EiceBoost family
  • 36-pin PG-DSO-36 green package
  • Automotive qualified (as per AEC Q100)
  • Programmable Desaturation monitoring
  • Overcurrent protection with programmable threshold
  • Fully programmable Two-Level Turn On (TTON)
  • Fully programmable Two-Level Turn Off (TTOFF)
  • Emulated digital channel
  • Automatic Emergency Turn-Off in failure case
  • Programmable UVLO2 and DESAT thresholds for MOSFET usage
  • Internal life sign watchdog

Benefits

  • Embedded ADC reduces significantly system costs
  • The combined use with the EiceDRIVER™BOOST saves significant PCB area
  • Two-level turn-on increases the system’s efficiency
  • Full temperature und voltage measurements

Potential Applications


Applications

  • Belt starter generator 48 V – inverter ISG
  • EV charging
  • EV traction inverter
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDI2010AS
Product Name Gate Driver ICs
Driver Type High-side
Supply Voltage 28 volts
Propagation Delay 215 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - Automotive gate driver ICs - 2ED4820-EM - 2ED4820-EM - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 0.3000 amps
Supply Voltage 20 to 70 volts
View Details
Gate Drivers - 448-1EDN9550BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
Power - Gate Driver ICs - 2ED2748S01G - 2ED2748S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 4 amps
Supply Voltage 7 to 18 volts
View Details
Gate Drivers - 448-2ED2104S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
4 suppliers