N-channel 30V - 0.0065ohm - 30A - PowerFLAT (6x5) Ultra low gate charge STripFET Power MOSFET Product overview: L60NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, N-Channel, 30V, 0.0065ohm, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, 30V, 0.0065ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-L60NH3LL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194331-L60NH3LL
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-L60NH3LL | 1194331-L60NH3LL |
| Product Name | Low-Power N-Channel 30V 0.0065ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - L60NH3LL |
| Package Type | SOT3 |