STMicroelectronics, Inc. Pwm Cont, Current Mode, 1Mhz, Soic-16; Input Voltage Stmicroelectronics L5991AD

Description
PWM CONT, CURRENT MODE, 1MHZ, SOIC-16; INPUT VOLTAGE:15V; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES
Datasheet
Description
PWM CONT, CURRENT MODE, 1MHZ, SOIC-16; INPUT VOLTAGE:15V; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 1Mhz, Soic-16; Input Voltage Stmicroelectronics - 51AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 1Mhz, Soic-16; Input Voltage Stmicroelectronics
51AC9180
Pwm Cont, Current Mode, 1Mhz, Soic-16; Input Voltage Stmicroelectronics 51AC9180
PWM CONT, CURRENT MODE, 1MHZ, SOIC-16; INPUT VOLTAGE:15V; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES

PWM CONT, CURRENT MODE, 1MHZ, SOIC-16; INPUT VOLTAGE:15V; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:1MHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AC9180
Product Name Pwm Cont, Current Mode, 1Mhz, Soic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-3-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details