Manufacturer: STMicroelectronics
Win Source Part Number: 778143-L5988DTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: L5988
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 18V
Input Voltage MIN: 2.9V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): RT7275GCP; MAX8654ETX+G077; TPS54328DDA; ADP2380AREZ;
Introduction Date: June 22, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 4A SYNC 16HTSSOP
IC REG BUCK ADJ 4A 16HTSSOP
Switching Voltage Regulators 4A Step Down Reg 2.9V to 18V 200ns
IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778143-L5988DTR | 497-8820-6-ND | 761-L5988DTR | L5988DTR | L5988DTR | L5988DTR | L5988DTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5988DTR | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 4A SYNC 16HTSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 volts | 0.6000 to 18 volts | 18 volts | 0.6000 volts | 0.6000 to 18 volts |