Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
IC REG LINEAR 5V 50MA 8SO
IC REG LINEAR 5V 50MA 8SO
IC REG LINEAR 5V 50MA 8SO
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-L5050SCT-ND | L5050STR | L5050STR | L5050STR | L5050STR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Over Temperature, Short Circuit | Enable |