STMicroelectronics Voltage Regulators - Linear L4995RK

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24
Datasheet
Datasheet Summary
Powered by GS/AI

The L4995RK is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed output of 5V with a maximum output current of 500mA. It operates within a wide DC supply voltage range of 5.6V to 31V and can withstand input voltage transients up to 40V. The device features a low dropout voltage of 500mV and a low quiescent current of 3µA when disabled, making it suitable for power-sensitive applications. This regulator is AEC-Q100 qualified, indicating its reliability for automotive applications. It includes an enable input for controlling the regulator's operation, as well as integrated reset and watchdog functionalities that can be programmed with external components. The L4995RK also incorporates thermal shutdown and short circuit protection, enhancing its robustness in demanding environments. Its compact PowerSSO-24 package facilitates easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The L4995RK is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed output of 5V with a maximum output current of 500mA. It operates within a wide DC supply voltage range of 5.6V to 31V and can withstand input voltage transients up to 40V. The device features a low dropout voltage of 500mV and a low quiescent current of 3µA when disabled, making it suitable for power-sensitive applications. This regulator is AEC-Q100 qualified, indicating its reliability for automotive applications. It includes an enable input for controlling the regulator's operation, as well as integrated reset and watchdog functionalities that can be programmed with external components. The L4995RK also incorporates thermal shutdown and short circuit protection, enhancing its robustness in demanding environments. Its compact PowerSSO-24 package facilitates easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L4995RK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L4995RK
Voltage Regulators - Linear L4995RK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L4995RK
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details