Automotive 5V, 500mA Low Drop Voltage Regulator Product overview: L4995RJTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4995RJTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-12
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-12
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-12
Manufacturer: STMicroelectronics
Win Source Part Number: 1051245-L4995RJTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-12
Maximum Input Voltage: 31V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 400mA
Operating Supply Current: 160μA to 2.7mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LIN 5V 500MA POWERSSO-12
IC REG LIN 5V 500MA POWERSSO-12
LDO Voltage Regulators 5V 150mA LW DROP VLT REGULATOR
IC REG LIN 5V 500MA POWERSSO-12
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L4995RJTR | 497-11657-1-ND | 1051245-L4995RJTR | L4995RJTR | L4995RJTR | L4995RJTR | L4995RJTR |
| Product Name | Automotive 5V 500mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L4995RJTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.2700 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| IQ | 1.60E-4 amps | 1.60E-4 amps | 1.60E-4 amps |