STMicroelectronics, Inc. Power Factor Correction L4986B

Description
ST L4986B
Request a Quote Datasheet
Description
ST L4986B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 2490876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2490876
Power Factor Correction 2490876
ST L4986B

ST L4986B

Supplier's Site
Power Factor Correction - 2490877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2490877
Power Factor Correction 2490877
ST L4986B

ST L4986B

Supplier's Site
Power Factor Correction - 2490877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2490877P
Power Factor Correction 2490877P
ST L4986B

ST L4986B

Supplier's Site
PFC (Power Factor Correction) - 497-L4986B-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-L4986B-ND
PFC (Power Factor Correction) 497-L4986B-ND
PFC IC Continuous Conduction (CCM) 130kHz 10-SSOP

PFC IC Continuous Conduction (CCM) 130kHz 10-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - 1372633-L4986B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
1372633-L4986B
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) 1372633-L4986B
Win Source Part Number: 1372633-L4986B Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Base Product Number: L4986 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 24.5V Frequency - Switching: 130kHz Mode: Continuous Conduction (CCM) Current - Startup: 400 µA

Win Source Part Number: 1372633-L4986B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Base Product Number: L4986
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 24.5V
Frequency - Switching: 130kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 400 µA

Buy Now Datasheet
PFC (Power Factor Correction) - L4986B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L4986B
PFC (Power Factor Correction) L4986B
PFC IC Continuous Conduction (CCM) 130kHz 10-SSOP

PFC IC Continuous Conduction (CCM) 130kHz 10-SSOP

Buy Now Datasheet
Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 29AK0689 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics
29AK0689
Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics 29AK0689
PFC CONTROLLER, -40 TO 150DEG C ROHS COMPLIANT: YES

PFC CONTROLLER, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L4986B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L4986B
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L4986B
CCM PFC CONTROLLER WITH HIGH VOL

CCM PFC CONTROLLER WITH HIGH VOL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 2490876 497-L4986B-ND 1372633-L4986B L4986B 29AK0689 L4986B
Product Name Power Factor Correction PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products