STMicroelectronics Interface - Interface - Specialized - L4969URDTR-E L4969URDTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 754126-L4969URDTR-E Packaging: Tape and Reel Mounting Style: SMD Applications: Keypads and Alarm Systems Interface: Serial Categories: Integrated Circuits Supplier Device Package: 20-SO Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: L4969 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 754126-L4969URDTR-E Packaging: Tape and Reel Mounting Style: SMD Applications: Keypads and Alarm Systems Interface: Serial Categories: Integrated Circuits Supplier Device Package: 20-SO Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: L4969 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - L4969URDTR-E - 754126-L4969URDTR-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - L4969URDTR-E
754126-L4969URDTR-E
Interface - Interface - Specialized - L4969URDTR-E 754126-L4969URDTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 754126-L4969URDTR-E Packaging: Tape and Reel Mounting Style: SMD Applications: Keypads and Alarm Systems Interface: Serial Categories: Integrated Circuits Supplier Device Package: 20-SO Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: L4969 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 754126-L4969URDTR-E
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Keypads and Alarm Systems
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: L4969
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 28V

Buy Now
Interface - Specialized - L4969URDTR-E - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
L4969URDTR-E
Interface - Specialized L4969URDTR-E
IC INTERFACE SPECIALIZED 20SO

IC INTERFACE SPECIALIZED 20SO

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
L4969URDTR-E
Integrated Circuits (ICs) - Interface - Specialized L4969URDTR-E
IC INTERFACE SPECIALIZED 20SO

IC INTERFACE SPECIALIZED 20SO

Supplier's Site
Specialized - L4969URDTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
L4969URDTR-E
Specialized L4969URDTR-E
Keypads and Alarm Systems Interface 20-SO

Keypads and Alarm Systems Interface 20-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754126-L4969URDTR-E L4969URDTR-E L4969URDTR-E L4969URDTR-E
Product Name Interface - Interface - Specialized - L4969URDTR-E Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details