STMicroelectronics, Inc. Interface - Interface - Specialized - L4969URD L4969URD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 724433-L4969URD Packaging: Tube Mounting Style: SMD Applications: Keypads and Alarm Systems Interface: Serial Categories: Integrated Circuits Supplier Device Package: 20-SO Status: Obsolete Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: L4969 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 724433-L4969URD Packaging: Tube Mounting Style: SMD Applications: Keypads and Alarm Systems Interface: Serial Categories: Integrated Circuits Supplier Device Package: 20-SO Status: Obsolete Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: L4969 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - L4969URD - 724433-L4969URD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - L4969URD
724433-L4969URD
Interface - Interface - Specialized - L4969URD 724433-L4969URD
Manufacturer: STMicroelectronics Win Source Part Number: 724433-L4969URD Packaging: Tube Mounting Style: SMD Applications: Keypads and Alarm Systems Interface: Serial Categories: Integrated Circuits Supplier Device Package: 20-SO Status: Obsolete Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: L4969 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 724433-L4969URD
Packaging: Tube
Mounting Style: SMD
Applications: Keypads and Alarm Systems
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: L4969
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 28V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
L4969URD
Integrated Circuits (ICs) - Interface - Specialized L4969URD
IC INTERFACE SPECIALIZED 20SO

IC INTERFACE SPECIALIZED 20SO

Supplier's Site
Interface - Specialized - L4969URD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
L4969URD
Interface - Specialized L4969URD
IC INTERFACE SPECIALIZED 20SO

IC INTERFACE SPECIALIZED 20SO

Supplier's Site Datasheet
Specialized - L4969URD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
L4969URD
Specialized L4969URD
Keypads and Alarm Systems Interface 20-SO

Keypads and Alarm Systems Interface 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 724433-L4969URD L4969URD L4969URD L4969URD
Product Name Interface - Interface - Specialized - L4969URD Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - ADM6996IX-AD-T-1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Inverter - 74AHCT1G04GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers