Manufacturer: STMicroelectronics
Win Source Part Number: 127315-L4969URD-E
Packaging: Tube/Rail
Applications: Keypads and Alarm Systems
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SO
Supply Voltage - Operating: 6 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20SO
IC INTERFACE SPECIALIZED 20SO
Keypads and Alarm Systems Interface 20-SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 127315-L4969URD-E | L4969URD-E | L4969URD-E | L4969URD-E |
| Product Name | Interface - Interface - Specialized - L4969URD-E | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 6 V ~ 28 V | Other | Other; 6V ~ 28V |