STMicroelectronics Buck 1.5A Step-Down DC-DC Converter IC L4962EA

Description
IC REG BUCK ADJ 1.5A 7HEPTAWATT Product overview: L4962EA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4962EA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1.5A 7HEPTAWATT Product overview: L4962EA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4962EA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1.5A Step-Down DC-DC Converter IC - 739-L4962EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.5A Step-Down DC-DC Converter IC
739-L4962EA
Buck 1.5A Step-Down DC-DC Converter IC 739-L4962EA
IC REG BUCK ADJ 1.5A 7HEPTAWATT Product overview: L4962EA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4962EA can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1.5A 7HEPTAWATT Product overview: L4962EA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4962EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L4962EA
Product Name Buck 1.5A Step-Down DC-DC Converter IC
Package Type Other; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
Buck 40V 500mA SOIC Step-Down DC-DC Converter IC - 739-LM2594MX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers