STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L4937NL L4937NL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876547-L4937NL Features: Linear Voltage Regulator IC 2 Output Package: Tube Part Status: Obsolete Family Name: L4937 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876547-L4937NL Features: Linear Voltage Regulator IC 2 Output Package: Tube Part Status: Obsolete Family Name: L4937 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L4937NL - 876547-L4937NL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4937NL
876547-L4937NL
PMIC - PMIC - Voltage Regulators - Linear - L4937NL 876547-L4937NL
Manufacturer: STMicroelectronics Win Source Part Number: 876547-L4937NL Features: Linear Voltage Regulator IC 2 Output Package: Tube Part Status: Obsolete Family Name: L4937 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876547-L4937NL
Features: Linear Voltage Regulator IC 2 Output
Package: Tube
Part Status: Obsolete
Family Name: L4937
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual LDO Voltage Regulator IC
776-L4937NL
Dual LDO Voltage Regulator IC 776-L4937NL
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PZFM7, HEPTAWATT-7 Product overview: L4937NL from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4937NL can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PZFM7, HEPTAWATT-7 Product overview: L4937NL from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4937NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4937NL-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4937NL-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4937NL-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 500mA 7-HEPTAWATT

Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 500mA 7-HEPTAWATT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L4937NL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4937NL
PMIC - Voltage Regulators - Linear L4937NL
IC REG LIN 5V 7HEPTAWATT

IC REG LIN 5V 7HEPTAWATT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4937NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4937NL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4937NL
IC REG LIN 5V 7HEPTAWATT

IC REG LIN 5V 7HEPTAWATT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 876547-L4937NL 776-L4937NL L4937NL-ND L4937NL L4937NL
Product Name PMIC - PMIC - Voltage Regulators - Linear - L4937NL Dual LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Tube Other; Heptawatt-7 (Vertical, Bent and Staggered Leads)
Life Cycle Stage PhaseOut; Obsolete
Output Voltage Type Fixed; Adjustable / Variable Fixed
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.0500 to 0.5000 amps 0.0500 to 0.5000 amps 0.0500 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Voltage Regulators - 7513049 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3302AR2 - 860286-ADP3302AR2 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
View Details
2 suppliers