Manufacturer: STMicroelectronics
Win Source Part Number: 018242-L3845D1013TR
Packaging: Reel - TR
Applications: Monitoring, Digital Current
Mounting: Surface Mount
Family Name: L3845
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): L3845D1; E-L3845D1013TR; L3845B;
Introduction Date: March 14, 2005
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Industrial
Monitoring, Digital Current Interface 8-SOIC
IC INTERFACE SPECIALIZED 8SO
IC INTERFACE SPECIALIZED 8SO
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 018242-L3845D1013TR | L3845D1013TR | L3845D1013TR | L3845D1013TR |
| Product Name | Interface - Interface - Specialized - L3845D1013TR | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Package Type | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | SOIC |