STMicroelectronics, Inc. Mems Gyroscope, 2Axis, 100/200Dps, Lga16; Mems Sensor Output Stmicroelectronics L2G2ISTR

Description
MEMS GYROSCOPE, 2AXIS, 100/200DPS, LGA16; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Full Scale Rate Range:± 100°/s, ± 200°/s; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins RoHS Compliant: Yes
Datasheet
Description
MEMS GYROSCOPE, 2AXIS, 100/200DPS, LGA16; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Full Scale Rate Range:± 100°/s, ± 200°/s; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Gyroscope, 2Axis, 100/200Dps, Lga16; Mems Sensor Output Stmicroelectronics - 18AC7421 - Newark, An Avnet Company
Chicago, IL, United States
Mems Gyroscope, 2Axis, 100/200Dps, Lga16; Mems Sensor Output Stmicroelectronics
18AC7421
Mems Gyroscope, 2Axis, 100/200Dps, Lga16; Mems Sensor Output Stmicroelectronics 18AC7421
MEMS GYROSCOPE, 2AXIS, 100/200DPS, LGA16; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Full Scale Rate Range:± 100°/s, ± 200°/s; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins RoHS Compliant: Yes

MEMS GYROSCOPE, 2AXIS, 100/200DPS, LGA16; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Full Scale Rate Range:± 100°/s, ± 200°/s; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 18AC7421
Product Name Mems Gyroscope, 2Axis, 100/200Dps, Lga16; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 85-300G-0U - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49612MXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers