STMicroelectronics, Inc. Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics L298P

Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:4.8V; Supply Voltage Max:46V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:4.8V; Supply Voltage Max:46V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics - 18AC7425 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics
18AC7425
Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics 18AC7425
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:4.8V; Supply Voltage Max:46V RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:4.8V; Supply Voltage Max:46V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 18AC7425
Product Name Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics
Motor / System DC Brushed; Stepper and DC Brush
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details