STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L298HN

Description
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-2940-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-2940-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-2940-5-ND
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt

Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L298HN - 083404-L298HN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L298HN
083404-L298HN
PMIC - PMIC - Full, Half - Bridge Drivers - L298HN 083404-L298HN
Manufacturer: STMicroelectronics Win Source Part Number: 083404-L298HN Packaging: Tube/Rail Applications: DC Motors, Relays, Solenoids, Stepper Motors Mounting: Through Hole Technology: Bipolar Fault Protection: Current Limiting, Over Temperature Voltage - Load: 4.8 V to 46 V Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 15-Multiwatt Supply Voltage - Operating: 4.5 V to 7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 083404-L298HN
Packaging: Tube/Rail
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Mounting: Through Hole
Technology: Bipolar
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 4.8 V to 46 V
Load Type: Inductive
Current - Peak Output: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 15-Multiwatt
Supply Voltage - Operating: 4.5 V to 7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Full Half-Bridge Drivers - L298HN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L298HN
Full Half-Bridge Drivers L298HN
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt

Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L298HN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L298HN
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L298HN
IC HALF BRIDGE DRVR 15MULTIWATT

IC HALF BRIDGE DRVR 15MULTIWATT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-2940-5-ND 083404-L298HN L298HN L298HN
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L298HN Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 7 volts 4.5 to 7 volts 4.5 to 7 volts 7 to 4.5 volts
Operating Temperature -25 to 130 C (-13 to 266 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -25 to 130 C (-13 to 266 F)
Package Type Multiwatt-15 (Horizontal, Bent and Staggered Leads) 15-Multiwatt Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - DS0056CN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
View Details
Gate Driver IC - SI8230BC-D-IS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers
LED Drivers - A1569ELJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
 - 74HCT366PW-Q100,11 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details