STMicroelectronics, Inc. DRIVER; 46 V (MAX.); 15-LEAD MULTIW; 2AO/P HIGH LEVEL; 2 DRIVERS; -0.3V; 7V L298HN

Description
Dual Full-Bridge Driver, 46 V (Max.), -25 to 130°C Total DC current upto 4 A Low saturation voltage Over temperature protection The L298 is an integrated monolithic circuit in a 15-lead Multiwatt and PowerSO20 packages. It is a high voltage, high current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and
Description
Dual Full-Bridge Driver, 46 V (Max.), -25 to 130°C Total DC current upto 4 A Low saturation voltage Over temperature protection The L298 is an integrated monolithic circuit in a 15-lead Multiwatt and PowerSO20 packages. It is a high voltage, high current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and

Suppliers

Company
Product
Description
Supplier Links
DRIVER; 46 V (MAX.); 15-LEAD MULTIW; 2AO/P HIGH LEVEL; 2 DRIVERS; -0.3V; 7V - 70013597 - Allied Electronics, Inc.
Fort Worth, TX, USA
DRIVER; 46 V (MAX.); 15-LEAD MULTIW; 2AO/P HIGH LEVEL; 2 DRIVERS; -0.3V; 7V
70013597
DRIVER; 46 V (MAX.); 15-LEAD MULTIW; 2AO/P HIGH LEVEL; 2 DRIVERS; -0.3V; 7V 70013597
Dual Full-Bridge Driver, 46 V (Max.), -25 to 130°C Total DC current upto 4 A Low saturation voltage Over temperature protection The L298 is an integrated monolithic circuit in a 15-lead Multiwatt and PowerSO20 packages. It is a high voltage, high current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and

Dual Full-Bridge Driver, 46 V (Max.), -25 to 130°C

  • Total DC current upto 4 A
  • Low saturation voltage
  • Over temperature protection
    The L298 is an integrated monolithic circuit in a 15-lead Multiwatt and PowerSO20 packages. It is a high voltage, high current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70013597
Product Name DRIVER; 46 V (MAX.); 15-LEAD MULTIW; 2AO/P HIGH LEVEL; 2 DRIVERS; -0.3V; 7V
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8107AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details