STMicroelectronics, Inc. 350kHz 14V DIP Operational Amplifier IC L272

Description
2-Ch Op Amp, General Purpose, 350kHz GBW, 14V Max Supply, DIP Product overview: L272 from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 14V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 14V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Op Amp, General Purpose, 350kHz GBW, 14V Max Supply, DIP Product overview: L272 from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 14V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 14V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350kHz 14V DIP Operational Amplifier IC
687-L272
350kHz 14V DIP Operational Amplifier IC 687-L272
2-Ch Op Amp, General Purpose, 350kHz GBW, 14V Max Supply, DIP Product overview: L272 from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 14V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 14V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, General Purpose, 350kHz GBW, 14V Max Supply, DIP Product overview: L272 from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 14V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 14V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272 - 1194143-L272 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272
1194143-L272
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272 1194143-L272
Manufacturer: STMicroelectronics Win Source Part Number: 1194143-L272 Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): KA334; L272M; L2722; L272; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 1194143-L272
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): KA334; L272M; L2722; L272;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals

Buy Now
Instrumentation, Op Amps, Buffer Amps - 497-2935-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2935-5-ND
Instrumentation, Op Amps, Buffer Amps 497-2935-5-ND
General Purpose Amplifier 2 Circuit 16-PowerDIP

General Purpose Amplifier 2 Circuit 16-PowerDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - L272 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
L272
Instrumentation, OP Amps, Buffer Amps L272
General Purpose Amplifier 2 Circuit 16-PowerDIP

General Purpose Amplifier 2 Circuit 16-PowerDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
L272
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps L272
IC OPAMP GP 2 CIRCUIT 16POWERDIP

IC OPAMP GP 2 CIRCUIT 16POWERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - L272 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
L272
Integrated Circuits (ICs) - Linear - Amplifiers L272
IC OPAMP GP 2 CIRCUIT 16POWERDIP

IC OPAMP GP 2 CIRCUIT 16POWERDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-L272 1194143-L272 497-2935-5-ND L272 L272 L272
Product Name 350kHz 14V DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 14 volts 4 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 0.3500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data