Manufacturer: STMicroelectronics
Win Source Part Number: 1051191-L2293QTR
Packaging: Reel - TR
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Load: 2.8 V to 36 V
Load Type: Inductive
Current - Peak Output: 1.2A
Family Name: L2293Q
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 2.8 V to 36 V
Channel Output Current: 600mA
Alternative Parts (Cross-Reference): TLE 5206-2G; L293D-W; MCP8024-H/PT; MCP8024-H/MP;
Introduction Date: July 10, 2008
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors 32-VFQFPN (5x5)
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors 32-VFQFPN (5x5)
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors 32-VFQFPN (5x5)
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors 32-VFQFPN (5x5)
IC HALF BRIDG DRV 600MA 32VFQFPN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1051191-L2293QTR | 497-8493-6-ND | L2293QTR | L2293QTR |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L2293QTR | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 2.8 to 36 volts | 2.8 to 36 volts | 2.8 to 36 volts | 36 to 2.8 volts |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) |
| Package Type | QFP; 32-VFQFPN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |