STMicroelectronics, Inc. 4-Ch Driver, 0.6A, Vfqfpn-5; Supply Voltage Min Stmicroelectronics L2293Q

Description
4-CH DRIVER, 0.6A, VFQFPN-5; Supply Voltage Min:36V; Supply Voltage Max:2.8V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:600mA; Driver Case Style:VFQFPN-EP; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
4-CH DRIVER, 0.6A, VFQFPN-5; Supply Voltage Min:36V; Supply Voltage Max:2.8V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:600mA; Driver Case Style:VFQFPN-EP; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Ch Driver, 0.6A, Vfqfpn-5; Supply Voltage Min Stmicroelectronics - 25AH9771 - Newark, An Avnet Company
Chicago, IL, United States
4-Ch Driver, 0.6A, Vfqfpn-5; Supply Voltage Min Stmicroelectronics
25AH9771
4-Ch Driver, 0.6A, Vfqfpn-5; Supply Voltage Min Stmicroelectronics 25AH9771
4-CH DRIVER, 0.6A, VFQFPN-5; Supply Voltage Min:36V; Supply Voltage Max:2.8V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:600mA; Driver Case Style:VFQFPN-EP; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

4-CH DRIVER, 0.6A, VFQFPN-5; Supply Voltage Min:36V; Supply Voltage Max:2.8V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:600mA; Driver Case Style:VFQFPN-EP; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 25AH9771
Product Name 4-Ch Driver, 0.6A, Vfqfpn-5; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2591498 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details