STMicroelectronics N-Channel 30V 0.0032ohm 25A MOSFET Transistor L100NH3LL

Description
N-channel 30V - 0.0032ohm - 25A - PowerFLAT (6x5) STripFET III Power MOSFET Product overview: L100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0032ohm, 25A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0032ohm, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-L100NH3LL can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 30V - 0.0032ohm - 25A - PowerFLAT (6x5) STripFET III Power MOSFET Product overview: L100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0032ohm, 25A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0032ohm, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-L100NH3LL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 0.0032ohm 25A MOSFET Transistor
285-L100NH3LL
N-Channel 30V 0.0032ohm 25A MOSFET Transistor 285-L100NH3LL
N-channel 30V - 0.0032ohm - 25A - PowerFLAT (6x5) STripFET III Power MOSFET Product overview: L100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0032ohm, 25A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0032ohm, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-L100NH3LL can be used for catalog matching and distributor lookup.

N-channel 30V - 0.0032ohm - 25A - PowerFLAT (6x5) STripFET III Power MOSFET Product overview: L100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0032ohm, 25A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0032ohm, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-L100NH3LL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - L100NH3LL - 724412-L100NH3LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - L100NH3LL
724412-L100NH3LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - L100NH3LL 724412-L100NH3LL
Manufacturer: STMicroelectronics Win Source Part Number: 724412-L100NH3LL Manufacturer Homepage: www.st.com Reference case: DFN-85x6 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 724412-L100NH3LL
Manufacturer Homepage: www.st.com
Reference case: DFN-85x6
Reference Date Code: 09+
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-L100NH3LL 724412-L100NH3LL
Product Name N-Channel 30V 0.0032ohm 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - L100NH3LL
Package Type SOT3
Unlock Full Specs
to access all available technical data