STMicroelectronics, Inc. Isolated Driver, 8-Ch, Tfqfpn-32; Supply Voltage Min Stmicroelectronics ISO8200BQ

Description
ISOLATED DRIVER, 8-CH, TFQFPN-32; Supply Voltage Min:2.75V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:TFQFPN; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
Datasheet
Description
ISOLATED DRIVER, 8-CH, TFQFPN-32; Supply Voltage Min:2.75V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:TFQFPN; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Driver, 8-Ch, Tfqfpn-32; Supply Voltage Min Stmicroelectronics - 22AC8284 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Driver, 8-Ch, Tfqfpn-32; Supply Voltage Min Stmicroelectronics
22AC8284
Isolated Driver, 8-Ch, Tfqfpn-32; Supply Voltage Min Stmicroelectronics 22AC8284
ISOLATED DRIVER, 8-CH, TFQFPN-32; Supply Voltage Min:2.75V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:TFQFPN; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes

ISOLATED DRIVER, 8-CH, TFQFPN-32; Supply Voltage Min:2.75V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:TFQFPN; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 22AC8284
Product Name Isolated Driver, 8-Ch, Tfqfpn-32; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - BTS54220LBEAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details