STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ISO8200AQTR

Description
Win Source Part Number: 1353881-ISO8200AQTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Auto Restart, Galvanic Isolation, Status Flag Package / Case: 32-TQFN Exposed Pad Supplier Device Package: 32-TFQFPN (11x9) Base Product Number: ISO8200 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 2.75V ~ 5.5V Number of Outputs: 8 Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Interface: SPI Switch Type: Relay, Solenoid Driver Voltage - Load: 10.5V ~ 36V Rds On (Typ): 120mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1353881-ISO8200AQTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Auto Restart, Galvanic Isolation, Status Flag Package / Case: 32-TQFN Exposed Pad Supplier Device Package: 32-TFQFPN (11x9) Base Product Number: ISO8200 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 2.75V ~ 5.5V Number of Outputs: 8 Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Interface: SPI Switch Type: Relay, Solenoid Driver Voltage - Load: 10.5V ~ 36V Rds On (Typ): 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1353881-ISO8200AQTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1353881-ISO8200AQTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1353881-ISO8200AQTR
Win Source Part Number: 1353881-ISO8200AQTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Auto Restart, Galvanic Isolation, Status Flag Package / Case: 32-TQFN Exposed Pad Supplier Device Package: 32-TFQFPN (11x9) Base Product Number: ISO8200 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 2.75V ~ 5.5V Number of Outputs: 8 Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Interface: SPI Switch Type: Relay, Solenoid Driver Voltage - Load: 10.5V ~ 36V Rds On (Typ): 120mOhm

Win Source Part Number: 1353881-ISO8200AQTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Auto Restart, Galvanic Isolation, Status Flag
Package / Case: 32-TQFN Exposed Pad
Supplier Device Package: 32-TFQFPN (11x9)
Base Product Number: ISO8200
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 700mA
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 2.75V ~ 5.5V
Number of Outputs: 8
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Interface: SPI
Switch Type: Relay, Solenoid Driver
Voltage - Load: 10.5V ~ 36V
Rds On (Typ): 120mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1353881-ISO8200AQTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 2.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRG4Q1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
6 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers