The IRFP450 is an N-channel MOSFET designed for high-speed switching in switch mode power supplies, DC-AC converters, and motor drives. It is package in a TO-247-3 case with a drain-source voltage rating of 500 V and a continuous drain current of 14 A at 25°C case temperature. The device has a maximum on-resistance of 0.38 Ω at 10 V gate-source voltage and can dissipate up to 190 W at 25°C case temperature with a thermal resistance from junction to case of 0.66 °C/W. It is 100% avalanche tested with a single pulse avalanche energy rating of 800 mJ at 25°C junction temperature. The maximum operating junction temperature is 150°C.
N-Channel 500V 14A (Tc) 190W (Tc) Through Hole TO-247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-2735-5-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |