STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640ST4 IRF640ST4

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065498-IRF640ST4 Mounting: SMD (SMT) Power Dissipation: 125 W Rise Time: 27 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 18 A Drain to Source Breakdown Voltage: 200 V Drain to Source Resistance: 180 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065498-IRF640ST4 Mounting: SMD (SMT) Power Dissipation: 125 W Rise Time: 27 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 18 A Drain to Source Breakdown Voltage: 200 V Drain to Source Resistance: 180 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640ST4 - 1065498-IRF640ST4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640ST4
1065498-IRF640ST4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640ST4 1065498-IRF640ST4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065498-IRF640ST4 Mounting: SMD (SMT) Power Dissipation: 125 W Rise Time: 27 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 18 A Drain to Source Breakdown Voltage: 200 V Drain to Source Resistance: 180 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065498-IRF640ST4
Mounting: SMD (SMT)
Power Dissipation: 125 W
Rise Time: 27 ns
Fall Time: 25 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 18 A
Drain to Source Breakdown Voltage: 200 V
Drain to Source Resistance: 180 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1065498-IRF640ST4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640ST4
Package Type SOT3; D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2SK1020 - 1126921-2SK1020 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers