STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers IPS161H

Description
Win Source Part Number: 977602-IPS161H Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16999 Base Product Number: IPS161
Request a Quote Datasheet
Description
Win Source Part Number: 977602-IPS161H Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16999 Base Product Number: IPS161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 977602-IPS161H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
977602-IPS161H
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 977602-IPS161H
Win Source Part Number: 977602-IPS161H Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16999 Base Product Number: IPS161

Win Source Part Number: 977602-IPS161H
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.7A
Output Configuration: High Side
Voltage - Load: 8V ~ 60V
Rds On (Typ): 60mOhm
Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16999
Base Product Number: IPS161

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 977602-IPS161H
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details